Manufacturer: Xilinx Inc.
Win Source Part Number: 1118642-XC3S100E-4CP
Mounting: SMD (SMT)
Number of I/O: 83
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Spartan®-3E Field Programmable Gate Array (FPGA) IC 83 73728 2160 132-TFBGA, CSPBGA
IC FPGA 83 I/O 132CSBGA
FPGA - Field Programmable Gate Array
IC FPGA 83 I/O 132CSBGA
| Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1118642-XC3S100E-4CPG132I | XC3S100E-4CPG132I-ND | 903-XC3S100E-4CPG132I | XC3S100E-4CPG132I | XC3S100E-4CPG132I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4CPG132I | FPGAs (Field Programmable Gate Array) | IC FPGA 83 I/O 132CSBGA | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 100000 | 100000 | |||
| Logic Cells / Logic Blocks | 2160 | 2160 | |||
| Package Type | Other; 132-CSPBGA (8x8) | Other; 132-TFBGA, CSPBGA | Other; 132-TFBGA, CSPBGA | PBGA | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other |