Spartan®-3E Field Programmable Gate Array (FPGA) IC 83 73728 2160 132-TFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214155-XC3S100E-4CPG
Mounting: SMD (SMT)
Number of I/O: 83
Number of LABs/CLBs: 240
Number of Logic Elements/Cells: 2160
Total RAM Bits: 73728
Number of Gates: 100000
Family Name: XC3S100E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): ICE65L01F-LCB132C; iCE65L04F-UCB132I; ICE65L01F-TCB132I; iCE65L04F-UCB132C ; ICE40HX4K-CB132; XA3S100E-4CPG132I; XA3S100E-4CPG132Q; XC3S100E-4CPG132C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array
IC FPGA 83 I/O 132CSBGA
IC FPGA 83 I/O 132CSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1515-ND | 214155-XC3S100E-4CPG132C | XC3S100E-4CPG132C | 903-XC3S100E-4CPG132C | XC3S100E-4CPG132C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S100E-4CPG132C | FPGA - Field Programmable Gate Array | IC FPGA 83 I/O 132CSBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-TFBGA, CSPBGA | Other; 132-CSPBGA (8x8) | Other; 132-TFBGA, CSPBGA | PBGA | |
| Pins | 132 | 132 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| System Gates | 100000 | 100000 | |||
| Logic Cells / Logic Blocks | 2160 | 2160 |