Manufacturer: Xilinx Inc.
Win Source Part Number: 214154-XC3S1000-5FTG
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA
IC FPGA 173 I/O 256FTBGA
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 173 I/O 256FTBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214154-XC3S1000-5FTG256C | XC3S1000-5FTG256C-ND | XC3S1000-5FTG256C | XC3S1000-5FTG256C | 903-XC3S1000-5FTG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FTG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | IC FPGA 173 I/O 256FTBGA |
| System Gates | 1.00E6 | 1.00E6 | |||
| Logic Cells / Logic Blocks | 17280 | 17280 | |||
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA | Other; 256-LBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |