Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1000-5FT256C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-5FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S1000-5FT256C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C - 057603-XC3S1000-5FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C
057603-XC3S1000-5FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C 057603-XC3S1000-5FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057603-XC3S1000-5FT2 56C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057603-XC3S1000-5FT256C
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-5FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-5FT256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-5FT256C
FPGA - Field Programmable Gate Array XC3S1000-5FT256C
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1000-5FT256C-ND 057603-XC3S1000-5FT256C XC3S1000-5FT256C XC3S1000-5FT256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FT256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TCB196I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details