Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1000-5FGG320C

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-5FGG320C-ND
FPGAs (Field Programmable Gate Array) XC3S1000-5FGG320C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C - 939288-XC3S1000-5FGG320C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C
939288-XC3S1000-5FGG320C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C 939288-XC3S1000-5FGG320C
Manufacturer: Xilinx Inc. Win Source Part Number: 939288-XC3S1000-5FGG 320C Series: Spartan®-3 Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA Package: 320-BGA Package: Tray Mounting: Surface Mount Number of I/O: 221 Family Name: XC3S1000 Categories: Integrated Circuits (ICs) Case / Package: 320-FBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939288-XC3S1000-5FGG320C
Series: Spartan®-3
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Package: 320-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 221
Family Name: XC3S1000
Categories: Integrated Circuits (ICs)
Case / Package: 320-FBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-5FGG320C
FPGA - Field Programmable Gate Array XC3S1000-5FGG320C
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-5FGG320C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-5FGG320C
IC FPGA 221 I/O 320FBGA

IC FPGA 221 I/O 320FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3S1000-5FGG320C-ND 939288-XC3S1000-5FGG320C XC3S1000-5FGG320C XC3S1000-5FGG320C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-5FGG320C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 320-BGA Other; 320-FBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP610DC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details