Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105304-XC3S1000-5FG
Mounting: SMD (SMT)
Operating Supply Voltage: 1.2 V
RAM Size: 54 kB
Categories: OEM Parts(T-Z)
Case / Package: FBGA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 5
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105304-XC3S1000-5FG676CES |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3S1000-5FG676CES |