Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3S1000-4FTG256I

Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA
Request a Quote Datasheet
Description
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1709-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1709-ND
FPGAs (Field Programmable Gate Array) 122-1709-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FTG256I - 084678-XC3S1000-4FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FTG256I
084678-XC3S1000-4FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FTG256I 084678-XC3S1000-4FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 084678-XC3S1000-4FTG 256I Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG25 6CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N; Introduction Date: July 13, 2004 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 084678-XC3S1000-4FTG256I
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LCMXO3LF-9400C-5BG256CALV; EP3C10U256C7; EP3C16U256C6; EP1C12F256C6N;
Introduction Date: July 13, 2004
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGA 17280 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA - XC3S1000-4FTG256I - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 17280 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA
XC3S1000-4FTG256I
FPGA 17280 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA XC3S1000-4FTG256I
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-4FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-4FTG256I
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-4FTG256I
FPGA - Field Programmable Gate Array XC3S1000-4FTG256I
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1709-ND 084678-XC3S1000-4FTG256I XC3S1000-4FTG256I XC3S1000-4FTG256I XC3S1000-4FTG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FTG256I FPGA 17280 Cells 630MHz 90nm Technology 1.2V 256-Pin FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17) TBGA; Other; FTBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EGC599-3 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details