Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C XC3S1000-4FT256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057602-XC3S1000-4FT2 56C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-1FG256YI ; M1A3PE3000L-FGG256; M1A3P600L-FGG256YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057602-XC3S1000-4FT2 56C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-1FG256YI ; M1A3PE3000L-FGG256; M1A3P600L-FGG256YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C - 057602-XC3S1000-4FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C
057602-XC3S1000-4FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C 057602-XC3S1000-4FT256C
Manufacturer: Xilinx Inc. Win Source Part Number: 057602-XC3S1000-4FT2 56C Mounting: SMD (SMT) Number of I/O: 173 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Family Name: XC3S1000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-1FG256YI ; M1A3PE3000L-FGG256; M1A3P600L-FGG256YI; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057602-XC3S1000-4FT256C
Mounting: SMD (SMT)
Number of I/O: 173
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Family Name: XC3S1000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3PE3000L-1FG256; M1A3P600L-1FG256YI ; M1A3PE3000L-FGG256; M1A3P600L-FGG256YI;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-4FT256C-ND
FPGAs (Field Programmable Gate Array) XC3S1000-4FT256C-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 173 442368 17280 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-4FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-4FT256C
IC FPGA 173 I/O 256FTBGA

IC FPGA 173 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-4FT256C
FPGA - Field Programmable Gate Array XC3S1000-4FT256C
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057602-XC3S1000-4FT256C XC3S1000-4FT256C-ND XC3S1000-4FT256C XC3S1000-4FT256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FT256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
System Gates 1.00E6
Logic Cells / Logic Blocks 17280
Package Type Other; 256-FTBGA (17x17) Other; 256-LBGA
Unlock Full Specs
to access all available technical data