Spartan®-3 Field Programmable Gate Array (FPGA) IC 221 442368 17280 320-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214153-XC3S1000-4FGG
Mounting: SMD (SMT)
Number of I/O: 221
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 320-FBGA (19x19)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA
IC FPGA 221 I/O 320FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1587-ND | 214153-XC3S1000-4FGG320I | XC3S1000-4FGG320I | XC3S1000-4FGG320I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FGG320I | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 320-BGA | Other; 320-FBGA (19x19) | ||
| Pins | 320 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |