Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I XC3S1000-4FG456I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037370-XC3S1000-4FG4 56I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1000-4FGG456I; XC3S1000-4FG456C; XC3S1000-4FGG456C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037370-XC3S1000-4FG4 56I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1000-4FGG456I; XC3S1000-4FG456C; XC3S1000-4FGG456C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I - 037370-XC3S1000-4FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I
037370-XC3S1000-4FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I 037370-XC3S1000-4FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 037370-XC3S1000-4FG4 56I Mounting: SMD (SMT) Number of I/O: 333 Number of LABs/CLBs: 1920 Number of Logic Elements/Cells: 17280 Total RAM Bits: 442368 Number of Gates: 1000000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): XC3S1000-4FGG456I; XC3S1000-4FG456C; XC3S1000-4FGG456C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037370-XC3S1000-4FG456I
Mounting: SMD (SMT)
Number of I/O: 333
Number of LABs/CLBs: 1920
Number of Logic Elements/Cells: 17280
Total RAM Bits: 442368
Number of Gates: 1000000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): XC3S1000-4FGG456I; XC3S1000-4FG456C; XC3S1000-4FGG456C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3S1000-4FG456I-ND
FPGAs (Field Programmable Gate Array) XC3S1000-4FG456I-ND
Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Spartan®-3 Field Programmable Gate Array (FPGA) IC 333 442368 17280 456-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC3S1000-4FG456I
FPGA - Field Programmable Gate Array XC3S1000-4FG456I
FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

FPGA - Field Programmable Gate Array 1000000 SYSTEM GATE 1.2 VOLT FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3S1000-4FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3S1000-4FG456I
IC FPGA 333 I/O 456FBGA

IC FPGA 333 I/O 456FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037370-XC3S1000-4FG456I XC3S1000-4FG456I-ND XC3S1000-4FG456I XC3S1000-4FG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3S1000-4FG456I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 1.00E6
Logic Cells / Logic Blocks 17280
Package Type Other; 456-FBGA (23x23) Other; 456-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Specs
System Gates 56000
Logic Cells / Logic Blocks 576
User I/Os 120 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details