Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020866-XC3164A-2PC8
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 5.6 kB
Number of Pins: 84
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3164A-2PC84IXC3164
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 2
Number of Registers: 688
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1020866-XC3164A-2PC84I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3164A-2PC84I |