Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3142A-3PQ100C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1044-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1044-ND
FPGAs (Field Programmable Gate Array) 122-1044-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PQ100C - 758068-XC3142A-3PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PQ100C
758068-XC3142A-3PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PQ100C 758068-XC3142A-3PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 758068-XC3142A-3PQ10 0C Series: XC3000A/L Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 4.25 V ~ 5.25 V Number of I/O: 82 Number of LABs/CLBs: 144 Total RAM Bits: 30784 Number of Gates: 3000 Part Status: Obsolete(EOL) Family Name: XC3142A Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): XC3142A-4VQ100C; XC3142A-2VQ100I; XC3142A-2VQ100C; Introduction Date: November 01, 1998 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 758068-XC3142A-3PQ100C
Series: XC3000A/L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 4.25 V ~ 5.25 V
Number of I/O: 82
Number of LABs/CLBs: 144
Total RAM Bits: 30784
Number of Gates: 3000
Part Status: Obsolete(EOL)
Family Name: XC3142A
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): XC3142A-4VQ100C; XC3142A-2VQ100I; XC3142A-2VQ100C;
Introduction Date: November 01, 1998
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3142A-3PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3142A-3PQ100C
IC FPGA 82 I/O 100QFP

IC FPGA 82 I/O 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1044-ND 758068-XC3142A-3PQ100C XC3142A-3PQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 100-BQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details