Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PC84C XC3142A-3PC84C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014476-XC3142A-3PC8 4C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 3.8 kB Number of Pins: 84 Number of Gates: 3000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3142A-3PC84CXC3142 A 3PC84C; XC3142A-3PC-84C; XC3142A3PC84C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014476-XC3142A-3PC8 4C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 3.8 kB Number of Pins: 84 Number of Gates: 3000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3142A-3PC84CXC3142 A 3PC84C; XC3142A-3PC-84C; XC3142A3PC84C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PC84C - 1014476-XC3142A-3PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PC84C
1014476-XC3142A-3PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PC84C 1014476-XC3142A-3PC84C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014476-XC3142A-3PC8 4C Packaging: Bulk Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 3.8 kB Number of Pins: 84 Number of Gates: 3000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3142A-3PC84CXC3142 A 3PC84C; XC3142A-3PC-84C; XC3142A3PC84C; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 3 Number of Registers: 480

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014476-XC3142A-3PC84C
Packaging: Bulk
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 3.8 kB
Number of Pins: 84
Number of Gates: 3000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3142A-3PC84CXC3142A 3PC84C; XC3142A-3PC-84C; XC3142A3PC84C;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 3
Number of Registers: 480

Buy Now
IC Logic Cl Array 4200GAT 84PLCC Product overview: XC3142A-3PC84C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3142A-3PC84C can be used for catalog matching and distributor lookup.

IC Logic Cl Array 4200GAT 84PLCC Product overview: XC3142A-3PC84C from Xilinx Inc. is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3142A-3PC84C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1014476-XC3142A-3PC84C 696-XC3142A-3PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3142A-3PC84C Fpga
System Gates 3000 3000
Registers 480 480
Package Type PLCC; Other; PLCC Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details