Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3130A-3PQ100C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1041-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1041-ND
FPGAs (Field Programmable Gate Array) 122-1041-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP

XC3000A/L Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PQ100C - 214150-XC3130A-3PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PQ100C
214150-XC3130A-3PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PQ100C 214150-XC3130A-3PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214150-XC3130A-3PQ10 0C Mounting: SMD (SMT) Number of I/O: 80 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214150-XC3130A-3PQ100C
Mounting: SMD (SMT)
Number of I/O: 80
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3130A-3PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3130A-3PQ100C
IC FPGA 80 I/O 100QFP

IC FPGA 80 I/O 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1041-ND 214150-XC3130A-3PQ100C XC3130A-3PQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PQ100C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 100-BQFP QFP; Other; 100-PQFP (14x20) QFP
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details