Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3130A-3PC84C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1040-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1040-ND
FPGAs (Field Programmable Gate Array) 122-1040-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC84C - 799656-XC3130A-3PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC84C
799656-XC3130A-3PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC84C 799656-XC3130A-3PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 799656-XC3130A-3PC84 C Series: XC3000A/L Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 4.25 V ~ 5.25 V Number of I/O: 74 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Part Status: Obsolete(EOL) Family Name: XC3130A Categories: Integrated Circuits (ICs) Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): ATT30305M84-DT; ATT30305M84-D; ATT303070M84I-D; ATT30304M84-D; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799656-XC3130A-3PC84C
Series: XC3000A/L
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 4.25 V ~ 5.25 V
Number of I/O: 74
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Part Status: Obsolete(EOL)
Family Name: XC3130A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): ATT30305M84-DT; ATT30305M84-D; ATT303070M84I-D; ATT30304M84-D;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3130A-3PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3130A-3PC84C
IC FPGA 74 I/O 84PLCC

IC FPGA 74 I/O 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1040-ND 799656-XC3130A-3PC84C XC3130A-3PC84C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3130A-3PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details