Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3090L-8PC84C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 64160 84-LCC (J-Lead)
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 64160 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3090L-8PC84C-ND
FPGAs (Field Programmable Gate Array) XC3090L-8PC84C-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 64160 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 70 64160 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C - 043841-XC3090L-8PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C
043841-XC3090L-8PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C 043841-XC3090L-8PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 043841-XC3090L-8PC84 C Mounting: SMD (SMT) Number of I/O: 70 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043841-XC3090L-8PC84C
Mounting: SMD (SMT)
Number of I/O: 70
Number of LABs/CLBs: 320
Total RAM Bits: 64160
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3090L-8PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3090L-8PC84C
IC FPGA 70 I/O 84PLCC

IC FPGA 70 I/O 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC3090L-8PC84C-ND 043841-XC3090L-8PC84C XC3090L-8PC84C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090L-8PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details