Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C XC3090A-7TQ176C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057599-XC3090A-7TQ17 6C Mounting: SMD (SMT) Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057599-XC3090A-7TQ17 6C Mounting: SMD (SMT) Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C - 057599-XC3090A-7TQ176C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C
057599-XC3090A-7TQ176C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C 057599-XC3090A-7TQ176C
Manufacturer: Xilinx Inc. Win Source Part Number: 057599-XC3090A-7TQ17 6C Mounting: SMD (SMT) Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 176-TQFP (24x24) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057599-XC3090A-7TQ176C
Mounting: SMD (SMT)
Number of I/O: 144
Number of LABs/CLBs: 320
Total RAM Bits: 64160
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 176-TQFP (24x24)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3090A-7TQ176C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3090A-7TQ176C
IC FPGA 144 I/O 176TQFP

IC FPGA 144 I/O 176TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057599-XC3090A-7TQ176C XC3090A-7TQ176C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090A-7TQ176C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details