Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C XC3090-100PQ208C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799654-XC3090-100PQ2 08C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC3090 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208C; QL2005-0PQ208I; QL2005-0PQN208I; XC3190A-09PQ208C; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799654-XC3090-100PQ2 08C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC3090 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208C; QL2005-0PQ208I; QL2005-0PQN208I; XC3190A-09PQ208C; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C - 799654-XC3090-100PQ208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C
799654-XC3090-100PQ208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C 799654-XC3090-100PQ208C
Manufacturer: Xilinx Inc. Win Source Part Number: 799654-XC3090-100PQ2 08C Series: XC3000 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 144 Number of LABs/CLBs: 320 Total RAM Bits: 64160 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: XC3090 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208C; QL2005-0PQ208I; QL2005-0PQN208I; XC3190A-09PQ208C; Introduction Date: August 28, 1995 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799654-XC3090-100PQ208C
Series: XC3000
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 144
Number of LABs/CLBs: 320
Total RAM Bits: 64160
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: XC3090
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): QL2005-0PQ208C; QL2005-0PQ208I; QL2005-0PQN208I; XC3190A-09PQ208C;
Introduction Date: August 28, 1995
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1033-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1033-ND
FPGAs (Field Programmable Gate Array) 122-1033-ND
XC3000 Field Programmable Gate Array (FPGA) IC 144 64160 208-BFQFP

XC3000 Field Programmable Gate Array (FPGA) IC 144 64160 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3090-100PQ208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3090-100PQ208C
IC FPGA 144 I/O 208QFP

IC FPGA 144 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799654-XC3090-100PQ208C 122-1033-ND XC3090-100PQ208C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3090-100PQ208C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 6000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2XV - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details