Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105271-XC3064A-7PG1
Operating Supply Voltage: 5 V
RAM Size: 5.6 kB
Number of Pins: 132
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC3064A-7PG132IXC306
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 7
Number of Registers: 688
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105271-XC3064A-7PG132I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3064A-7PG132I |