Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3064A-7PC84C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 46064 84-LCC (J-Lead)
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 46064 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1029-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1029-ND
FPGAs (Field Programmable Gate Array) 122-1029-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 70 46064 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 70 46064 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3064A-7PC84C - 057596-XC3064A-7PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3064A-7PC84C
057596-XC3064A-7PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3064A-7PC84C 057596-XC3064A-7PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 057596-XC3064A-7PC84 C Mounting: SMD (SMT) Number of I/O: 70 Number of LABs/CLBs: 224 Total RAM Bits: 46064 Number of Gates: 4500 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057596-XC3064A-7PC84C
Mounting: SMD (SMT)
Number of I/O: 70
Number of LABs/CLBs: 224
Total RAM Bits: 46064
Number of Gates: 4500
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3064A-7PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3064A-7PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3064A-7PC84C
IC FPGA 70 I/O 84PLCC

IC FPGA 70 I/O 84PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1029-ND 057596-XC3064A-7PC84C XC3064A-7PC84C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3064A-7PC84C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details