Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC3064-70PC84C XC3064-70PC84C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105269-XC3064-70PC8 4C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 84 Number of Gates: 4500 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3064-70PC84CXC 306470PC84C; XC3064-70 PC84C; XC3064-70-PC84C; XC3064-70/PC84C; XC3064-70PC-84C; XC306470 PC84C; XC306470PC84C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105269-XC3064-70PC8 4C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 84 Number of Gates: 4500 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3064-70PC84CXC 306470PC84C; XC3064-70 PC84C; XC3064-70-PC84C; XC3064-70/PC84C; XC3064-70PC-84C; XC306470 PC84C; XC306470PC84C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC3064-70PC84C - 1105269-XC3064-70PC84C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC3064-70PC84C
1105269-XC3064-70PC84C
OEM Parts - OEM Parts (T - Z) - XC3064-70PC84C 1105269-XC3064-70PC84C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105269-XC3064-70PC8 4C Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 84 Number of Gates: 4500 Categories: OEM Parts(T-Z) Case / Package: PLCC Alternative Parts (Cross-Reference): XC3064-70PC84CXC 306470PC84C; XC3064-70 PC84C; XC3064-70-PC84C; XC3064-70/PC84C; XC3064-70PC-84C; XC306470 PC84C; XC306470PC84C; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105269-XC3064-70PC84C
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 84
Number of Gates: 4500
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3064-70PC84CXC 306470PC84C; XC3064-70 PC84C; XC3064-70-PC84C; XC3064-70/PC84C; XC3064-70PC-84C; XC306470 PC84C; XC306470PC84C;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1105269-XC3064-70PC84C
Product Name OEM Parts - OEM Parts (T - Z) - XC3064-70PC84C
Unlock Full Specs
to access all available technical data