Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995434-XC3042A7PQG10
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 3.8 kB
Number of Pins: 100
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3042A7PQG100IXC304
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 7
Number of Registers: 480
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 995434-XC3042A7PQG100I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3042A7PQG100I |