Manufacturer: Xilinx Inc.
Win Source Part Number: 214146-XC3042A PQ100
Mounting: SMD (SMT)
Number of I/O: 82
Number of LABs/CLBs: 144
Total RAM Bits: 30784
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FPGA 82 I/O 100QFP Product overview: XC3042A PQ100 from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3042A PQ100 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 214146-XC3042A PQ100 | 696-XC3042A PQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A PQ100 | FPGA Programmable Logic Device |
| System Gates | 3000 | 3000 |