Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC3042A-7PQ100C

Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP
Request a Quote Datasheet
Description
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1026-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1026-ND
FPGAs (Field Programmable Gate Array) 122-1026-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

XC3000A/L Field Programmable Gate Array (FPGA) IC 82 30784 100-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A-7PQ100C - 085170-XC3042A-7PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A-7PQ100C
085170-XC3042A-7PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A-7PQ100C 085170-XC3042A-7PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 085170-XC3042A-7PQ10 0C Mounting: SMD (SMT) Number of I/O: 82 Number of LABs/CLBs: 144 Total RAM Bits: 30784 Number of Gates: 3000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 085170-XC3042A-7PQ100C
Mounting: SMD (SMT)
Number of I/O: 82
Number of LABs/CLBs: 144
Total RAM Bits: 30784
Number of Gates: 3000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 82 I/O 100QFP - 903-XC3042A-7PQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 82 I/O 100QFP
903-XC3042A-7PQ100C
IC FPGA 82 I/O 100QFP 903-XC3042A-7PQ100C
IC FPGA 82 I/O 100QFP

IC FPGA 82 I/O 100QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A-7PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3042A-7PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3042A-7PQ100C
IC FPGA 82 I/O 100QFP

IC FPGA 82 I/O 100QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1026-ND 085170-XC3042A-7PQ100C 903-XC3042A-7PQ100C XC3042A-7PQ100C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3042A-7PQ100C IC FPGA 82 I/O 100QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 100-BQFP QFP; Other; 100-PQFP (14x20) QFP; Other; 100-BQFP QFP
Pins 100 100
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 3000 3000
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Unlock Full Specs
to access all available technical data