Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214807-XC3042A-7PG1
Operating Supply Voltage: 5 V
RAM Size: 3.8 kB
Number of Pins: 132
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC3042A7PG132I;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 7
Number of Registers: 480
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1214807-XC3042A-7PG132I |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3042A-7PG132I |