Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207163-XC3042-100PG
Operating Supply Voltage: 5 V
RAM Size: 3.8 kB
Number of Pins: 84
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC3042100PG84M;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Speed Grade: 100
Number of Registers: 480
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207163-XC3042-100PG84M |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3042-100PG84M |