Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1215615-XC3042-100PG
Operating Supply Voltage: 5 V
RAM Size: 3.8 kB
Number of Pins: 84
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC3042100PG84B;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Speed Grade: 100
Number of Registers: 480
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1215615-XC3042-100PG84B |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3042-100PG84B |