Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C XC3030L-8VQ64C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 051391-XC3030L-8VQ64 C Mounting: SMD (SMT) Number of I/O: 54 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 64-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 051391-XC3030L-8VQ64 C Mounting: SMD (SMT) Number of I/O: 54 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 64-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C - 051391-XC3030L-8VQ64C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C
051391-XC3030L-8VQ64C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C 051391-XC3030L-8VQ64C
Manufacturer: Xilinx Inc. Win Source Part Number: 051391-XC3030L-8VQ64 C Mounting: SMD (SMT) Number of I/O: 54 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 64-VQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 051391-XC3030L-8VQ64C
Mounting: SMD (SMT)
Number of I/O: 54
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 64-VQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC3030L-8VQ64C-ND
FPGAs (Field Programmable Gate Array) XC3030L-8VQ64C-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 54 22176 64-TQFP

XC3000A/L Field Programmable Gate Array (FPGA) IC 54 22176 64-TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3030L-8VQ64C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3030L-8VQ64C
IC FPGA 54 I/O 64VQFP

IC FPGA 54 I/O 64VQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 051391-XC3030L-8VQ64C XC3030L-8VQ64C-ND XC3030L-8VQ64C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030L-8VQ64C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details