Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XC3030A-7VQ64I XC3030A-7VQ64I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207054-XC3030A-7VQ6 4I Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 64 Categories: Custom Parts Alternative Parts (Cross-Reference): XC3030A7VQ64I; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 7 Number of Registers: 360
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207054-XC3030A-7VQ6 4I Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 64 Categories: Custom Parts Alternative Parts (Cross-Reference): XC3030A7VQ64I; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 7 Number of Registers: 360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XC3030A-7VQ64I - 1207054-XC3030A-7VQ64I - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XC3030A-7VQ64I
1207054-XC3030A-7VQ64I
Custom Parts - Custom Parts (U - Z) - XC3030A-7VQ64I 1207054-XC3030A-7VQ64I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1207054-XC3030A-7VQ6 4I Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 64 Categories: Custom Parts Alternative Parts (Cross-Reference): XC3030A7VQ64I; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Operating Temperature: 100 °C Speed Grade: 7 Number of Registers: 360

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207054-XC3030A-7VQ64I
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 64
Categories: Custom Parts
Alternative Parts (Cross-Reference): XC3030A7VQ64I;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Speed Grade: 7
Number of Registers: 360

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1207054-XC3030A-7VQ64I
Product Name Custom Parts - Custom Parts (U - Z) - XC3030A-7VQ64I
Unlock Full Specs
to access all available technical data