Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C XC3030A-7PC84C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214143-XC3030A-7PC84 C Mounting: SMD (SMT) Number of I/O: 74 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Family Name: XC3030A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC3130A-4PC84I; XC3130A-1PC84C; XC3130A-09PC84C; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214143-XC3030A-7PC84 C Mounting: SMD (SMT) Number of I/O: 74 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Family Name: XC3030A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC3130A-4PC84I; XC3130A-1PC84C; XC3130A-09PC84C; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C - 214143-XC3030A-7PC84C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C
214143-XC3030A-7PC84C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C 214143-XC3030A-7PC84C
Manufacturer: Xilinx Inc. Win Source Part Number: 214143-XC3030A-7PC84 C Mounting: SMD (SMT) Number of I/O: 74 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Family Name: XC3030A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 84-PLCC (29.31x29.31) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): XC3130A-4PC84I; XC3130A-1PC84C; XC3130A-09PC84C; Introduction Date: November 01, 1998 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214143-XC3030A-7PC84C
Mounting: SMD (SMT)
Number of I/O: 74
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Family Name: XC3030A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): XC3130A-4PC84I; XC3130A-1PC84C; XC3130A-09PC84C;
Introduction Date: November 01, 1998
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1018-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1018-ND
FPGAs (Field Programmable Gate Array) 122-1018-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 74 22176 84-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3030A-7PC84C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3030A-7PC84C
IC FPGA 74 I/O 84PLCC

IC FPGA 74 I/O 84PLCC

Supplier's Site
IC FPGA 74 I/O 84PLCC - 903-XC3030A-7PC84C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 74 I/O 84PLCC
903-XC3030A-7PC84C
IC FPGA 74 I/O 84PLCC 903-XC3030A-7PC84C
IC FPGA 74 I/O 84PLCC

IC FPGA 74 I/O 84PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214143-XC3030A-7PC84C 122-1018-ND XC3030A-7PC84C 903-XC3030A-7PC84C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC84C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 74 I/O 84PLCC
System Gates 2000 2000
Package Type PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead)
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V Other 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details