Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105255-XC3030A-7PC4
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 44
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3030A-7PC44IXC 3030A7PC44I; XC3030A7PC44I;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 7
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1105255-XC3030A-7PC44I |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3030A-7PC44I |