Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C XC3030A-7PC44C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043840-XC3030A-7PC44 C Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043840-XC3030A-7PC44 C Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C - 043840-XC3030A-7PC44C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C
043840-XC3030A-7PC44C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C 043840-XC3030A-7PC44C
Manufacturer: Xilinx Inc. Win Source Part Number: 043840-XC3030A-7PC44 C Mounting: SMD (SMT) Number of I/O: 34 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 44-PLCC (16.59x16.59) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043840-XC3030A-7PC44C
Mounting: SMD (SMT)
Number of I/O: 34
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 44-PLCC (16.59x16.59)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1017-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1017-ND
FPGAs (Field Programmable Gate Array) 122-1017-ND
XC3000A/L Field Programmable Gate Array (FPGA) IC 34 22176 44-LCC (J-Lead)

XC3000A/L Field Programmable Gate Array (FPGA) IC 34 22176 44-LCC (J-Lead)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3030A-7PC44C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3030A-7PC44C
IC FPGA 34 I/O 44PLCC

IC FPGA 34 I/O 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043840-XC3030A-7PC44C 122-1017-ND XC3030A-7PC44C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030A-7PC44C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details