Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XC3030A-6PC68C XC3030A-6PC68C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231414-XC3030A-6PC6 8C Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 68 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC3030A 6PC68C; XC3030A-6 PC68C; XC3030A6PC68C; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 360
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231414-XC3030A-6PC6 8C Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 68 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC3030A 6PC68C; XC3030A-6 PC68C; XC3030A6PC68C; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 360
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XC3030A-6PC68C - 1231414-XC3030A-6PC68C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XC3030A-6PC68C
1231414-XC3030A-6PC68C
Custom Parts - Custom Parts (U - Z) - XC3030A-6PC68C 1231414-XC3030A-6PC68C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231414-XC3030A-6PC6 8C Operating Supply Voltage: 5 V RAM Size: 2.7 kB Number of Pins: 68 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC3030A 6PC68C; XC3030A-6 PC68C; XC3030A6PC68C; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 360

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231414-XC3030A-6PC68C
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 68
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3030A 6PC68C; XC3030A-6 PC68C; XC3030A6PC68C;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 360

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1231414-XC3030A-6PC68C
Product Name Custom Parts - Custom Parts (U - Z) - XC3030A-6PC68C
Unlock Full Specs
to access all available technical data