Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170647-XC3030A-6PC4
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 44
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC3030A 6PC44C; XC3030A6PC44C;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170647-XC3030A-6PC44C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3030A-6PC44C |