Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1179899-XC3030-125PC
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 84
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC 3030-125PC84C; XC 3030125PC84C; XC3030-125 PC84C; XC3030125PC84C;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 125
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1179899-XC3030-125PC84C |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC3030-125PC84C |