Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C XC3030-100PQ100C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214142-XC3030-100PQ1 00C Mounting: SMD (SMT) Number of I/O: 80 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214142-XC3030-100PQ1 00C Mounting: SMD (SMT) Number of I/O: 80 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C - 214142-XC3030-100PQ100C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C
214142-XC3030-100PQ100C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C 214142-XC3030-100PQ100C
Manufacturer: Xilinx Inc. Win Source Part Number: 214142-XC3030-100PQ1 00C Mounting: SMD (SMT) Number of I/O: 80 Number of LABs/CLBs: 100 Total RAM Bits: 22176 Number of Gates: 2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214142-XC3030-100PQ100C
Mounting: SMD (SMT)
Number of I/O: 80
Number of LABs/CLBs: 100
Total RAM Bits: 22176
Number of Gates: 2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1014-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1014-ND
FPGAs (Field Programmable Gate Array) 122-1014-ND
XC3000 Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP

XC3000 Field Programmable Gate Array (FPGA) IC 80 22176 100-BQFP

Buy Now Datasheet
IC FPGA 80 I/O 100QFP - 903-XC3030-100PQ100C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 80 I/O 100QFP
903-XC3030-100PQ100C
IC FPGA 80 I/O 100QFP 903-XC3030-100PQ100C
IC FPGA 80 I/O 100QFP

IC FPGA 80 I/O 100QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC3030-100PQ100C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC3030-100PQ100C
IC FPGA 80 I/O 100QFP

IC FPGA 80 I/O 100QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214142-XC3030-100PQ100C 122-1014-ND 903-XC3030-100PQ100C XC3030-100PQ100C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3030-100PQ100C FPGAs (Field Programmable Gate Array) IC FPGA 80 I/O 100QFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2000 2000
Package Type QFP; Other; 100-PQFP (14x20) Other; 100-BQFP QFP; Other; 100-BQFP QFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CQ208C8 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details