Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019819-XC3030-100PG
Operating Supply Voltage: 5 V
RAM Size: 2.7 kB
Number of Pins: 84
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): XC3030-100PG84MXC303
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Speed Grade: 100
Number of Registers: 360
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019819-XC3030-100PG84M |
| Product Name | OEM Parts - OEM Parts (T - Z) - XC3030-100PG84M |