Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC3020A-7PC68I XC3020A-7PC68I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983017-XC3020A-7PC68 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Categories: OEM Parts(T-Z) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 7 Number of Registers: 256
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983017-XC3020A-7PC68 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Categories: OEM Parts(T-Z) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 7 Number of Registers: 256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC3020A-7PC68I - 983017-XC3020A-7PC68I - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC3020A-7PC68I
983017-XC3020A-7PC68I
OEM Parts - OEM Parts (T - Z) - XC3020A-7PC68I 983017-XC3020A-7PC68I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 983017-XC3020A-7PC68 I Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Categories: OEM Parts(T-Z) Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 7 Number of Registers: 256

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 983017-XC3020A-7PC68I
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 7
Number of Registers: 256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 983017-XC3020A-7PC68I
Product Name OEM Parts - OEM Parts (T - Z) - XC3020A-7PC68I
Unlock Full Specs
to access all available technical data