Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XC3020A-6PQ100C XC3020A-6PQ100C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025123-XC3020A-6PQ1 00C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 100 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3020A-6PQ100CXC302 0A6PQ100C; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 256
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025123-XC3020A-6PQ1 00C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 100 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3020A-6PQ100CXC302 0A6PQ100C; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XC3020A-6PQ100C - 1025123-XC3020A-6PQ100C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XC3020A-6PQ100C
1025123-XC3020A-6PQ100C
OEM Parts - OEM Parts (T - Z) - XC3020A-6PQ100C 1025123-XC3020A-6PQ100C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025123-XC3020A-6PQ1 00C Mounting: SMD (SMT) Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 100 Categories: OEM Parts(T-Z) Case / Package: PQFP Alternative Parts (Cross-Reference): XC3020A-6PQ100CXC302 0A6PQ100C; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Speed Grade: 6 Number of Registers: 256

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025123-XC3020A-6PQ100C
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Number of Pins: 100
Categories: OEM Parts(T-Z)
Case / Package: PQFP
Alternative Parts (Cross-Reference): XC3020A-6PQ100CXC3020A6PQ100C;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6
Number of Registers: 256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1025123-XC3020A-6PQ100C
Product Name OEM Parts - OEM Parts (T - Z) - XC3020A-6PQ100C
Unlock Full Specs
to access all available technical data