Xilinx, Inc. Custom Parts - Custom Parts (U - Z) - XC3020A-6PC84C XC3020A-6PC84C

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184353-XC3020A-6PC8 4C Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 84 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC 3020A-6PC84C; XC3020A6PC84C; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 256
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184353-XC3020A-6PC8 4C Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 84 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC 3020A-6PC84C; XC3020A6PC84C; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 256
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (U - Z) - XC3020A-6PC84C - 1184353-XC3020A-6PC84C - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (U - Z) - XC3020A-6PC84C
1184353-XC3020A-6PC84C
Custom Parts - Custom Parts (U - Z) - XC3020A-6PC84C 1184353-XC3020A-6PC84C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1184353-XC3020A-6PC8 4C Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 84 Categories: Custom Parts Case / Package: PLCC Alternative Parts (Cross-Reference): XC 3020A-6PC84C; XC3020A6PC84C; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Operating Temperature: 85 °C Speed Grade: 6 Number of Registers: 256

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1184353-XC3020A-6PC84C
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Number of Pins: 84
Categories: Custom Parts
Case / Package: PLCC
Alternative Parts (Cross-Reference): XC 3020A-6PC84C; XC3020A6PC84C;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 6
Number of Registers: 256

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1184353-XC3020A-6PC84C
Product Name Custom Parts - Custom Parts (U - Z) - XC3020A-6PC84C
Unlock Full Specs
to access all available technical data