Xilinx, Inc. 100MHz 5V FPGA Programmable Logic Device XC3020-100PG84M

Description
FPGA XC3000 Family 1.5K Gates 64 Cells 100MHz CMOS Technology 5V 84-Pin CPGA Product overview: XC3020-100PG84M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020-100PG84M can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA XC3000 Family 1.5K Gates 64 Cells 100MHz CMOS Technology 5V 84-Pin CPGA Product overview: XC3020-100PG84M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020-100PG84M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100MHz 5V FPGA Programmable Logic Device - 696-XC3020-100PG84M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100MHz 5V FPGA Programmable Logic Device
696-XC3020-100PG84M
100MHz 5V FPGA Programmable Logic Device 696-XC3020-100PG84M
FPGA XC3000 Family 1.5K Gates 64 Cells 100MHz CMOS Technology 5V 84-Pin CPGA Product overview: XC3020-100PG84M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020-100PG84M can be used for catalog matching and distributor lookup.

FPGA XC3000 Family 1.5K Gates 64 Cells 100MHz CMOS Technology 5V 84-Pin CPGA Product overview: XC3020-100PG84M from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 100MHz, 5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC3020-100PG84M can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3020-100PG84M - 1019477-XC3020-100PG84M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3020-100PG84M
1019477-XC3020-100PG84M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3020-100PG84M 1019477-XC3020-100PG84M
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019477-XC3020-100PG 84M Operating Supply Voltage: 5 V RAM Size: 1.8 kB Number of Pins: 84 Categories: Embedded - FPGAs(Field Programmable GateArray) Alternative Parts (Cross-Reference): XC3020-100PG84MXC302 0100PG84M; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Speed Grade: 100 Number of Registers: 256

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019477-XC3020-100PG84M
Operating Supply Voltage: 5 V
RAM Size: 1.8 kB
Number of Pins: 84
Categories: Embedded - FPGAs(Field Programmable GateArray)
Alternative Parts (Cross-Reference): XC3020-100PG84MXC3020100PG84M;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Speed Grade: 100
Number of Registers: 256

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC3020-100PG84M 1019477-XC3020-100PG84M
Product Name 100MHz 5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC3020-100PG84M
Registers 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100EQC208-1N - Lingto Electronic Limited
Specs
System Gates 257000
Logic Cells / Logic Blocks 4992
User I/Os 147 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details