Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C XC2VP70-7FFG1704C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214136-XC2VP70-7FFG1 704C Mounting: SMD (SMT) Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-FCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214136-XC2VP70-7FFG1 704C Mounting: SMD (SMT) Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-FCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C - 214136-XC2VP70-7FFG1704C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C
214136-XC2VP70-7FFG1704C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C 214136-XC2VP70-7FFG1704C
Manufacturer: Xilinx Inc. Win Source Part Number: 214136-XC2VP70-7FFG1 704C Mounting: SMD (SMT) Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1704-FCBGA (42.5x42.5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214136-XC2VP70-7FFG1704C
Mounting: SMD (SMT)
Number of I/O: 996
Number of LABs/CLBs: 8272
Number of Logic Elements/Cells: 74448
Total RAM Bits: 6045696
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1704-FCBGA (42.5x42.5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP70-7FFG1704C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-7FFG1704C
IC FPGA 996 I/O 1704FCBGA

IC FPGA 996 I/O 1704FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214136-XC2VP70-7FFG1704C XC2VP70-7FFG1704C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-7FFG1704C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74448
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-1 - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details