Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C XC2VP70-6FFG1517C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939280-XC2VP70-6FFG1 517C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 964 Part Status: Obsolete Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Case / Package: 1517-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939280-XC2VP70-6FFG1 517C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 964 Part Status: Obsolete Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Case / Package: 1517-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C - 939280-XC2VP70-6FFG1517C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C
939280-XC2VP70-6FFG1517C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C 939280-XC2VP70-6FFG1517C
Manufacturer: Xilinx Inc. Win Source Part Number: 939280-XC2VP70-6FFG1 517C Series: Virtex®-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA Package: Tray Package: 1517-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 964 Part Status: Obsolete Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Case / Package: 1517-FCBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939280-XC2VP70-6FFG1517C
Series: Virtex®-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA
Package: Tray
Package: 1517-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 964
Part Status: Obsolete
Family Name: XC2VP70
Categories: Integrated Circuits (ICs)
Case / Package: 1517-FCBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1369-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1369-ND
FPGAs (Field Programmable Gate Array) 122-1369-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 964 6045696 74448 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP70-6FFG1517C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-6FFG1517C
IC FPGA 964 I/O 1517FCBGA

IC FPGA 964 I/O 1517FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939280-XC2VP70-6FFG1517C 122-1369-ND XC2VP70-6FFG1517C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FFG1517C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-FCBGA (40x40) Other; 1517-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details