Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I XC2VP70-6FF1704I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813696-XC2VP70-6FF17 04I Packaging: Tray Mounting Style: SMD Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Supplier Device Package: 1704-CFCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1704-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP70
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813696-XC2VP70-6FF17 04I Packaging: Tray Mounting Style: SMD Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Supplier Device Package: 1704-CFCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1704-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I - 813696-XC2VP70-6FF1704I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I
813696-XC2VP70-6FF1704I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I 813696-XC2VP70-6FF1704I
Manufacturer: Xilinx Inc. Win Source Part Number: 813696-XC2VP70-6FF17 04I Packaging: Tray Mounting Style: SMD Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Supplier Device Package: 1704-CFCBGA (42.5x42.5) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1704-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: XC2VP70

Manufacturer: Xilinx Inc.
Win Source Part Number: 813696-XC2VP70-6FF1704I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 996
Number of LABs/CLBs: 8272
Number of Logic Elements/Cells: 74448
Total RAM Bits: 6045696
Supplier Device Package: 1704-CFCBGA (42.5x42.5)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1704-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: XC2VP70

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP70-6FF1704I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-6FF1704I
IC FPGA 996 I/O 1704FCBGA

IC FPGA 996 I/O 1704FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813696-XC2VP70-6FF1704I XC2VP70-6FF1704I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74448
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details