Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C XC2VP70-6FF1704C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799645-XC2VP70-6FF17 04C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1704-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): LFSC3GA15E-6FCN1704I ; LFSC3GA15E-6FC1704C; LFSC3GA15E-7FC1704C; LFSC3GA15E-5FC1704I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799645-XC2VP70-6FF17 04C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1704-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): LFSC3GA15E-6FCN1704I ; LFSC3GA15E-6FC1704C; LFSC3GA15E-7FC1704C; LFSC3GA15E-5FC1704I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C - 799645-XC2VP70-6FF1704C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C
799645-XC2VP70-6FF1704C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C 799645-XC2VP70-6FF1704C
Manufacturer: Xilinx Inc. Win Source Part Number: 799645-XC2VP70-6FF17 04C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1704-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 996 Number of LABs/CLBs: 8272 Number of Logic Elements/Cells: 74448 Total RAM Bits: 6045696 Family Name: XC2VP70 Categories: Integrated Circuits (ICs) Manufacturer Package: 1704-CFCBGA (42.5x42.5) Alternative Parts (Cross-Reference): LFSC3GA15E-6FCN1704I ; LFSC3GA15E-6FC1704C; LFSC3GA15E-7FC1704C; LFSC3GA15E-5FC1704I; Introduction Date: August 25, 2003 ECCN: 3A001.a.7.a Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799645-XC2VP70-6FF1704C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1704-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 996
Number of LABs/CLBs: 8272
Number of Logic Elements/Cells: 74448
Total RAM Bits: 6045696
Family Name: XC2VP70
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1704-CFCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): LFSC3GA15E-6FCN1704I; LFSC3GA15E-6FC1704C; LFSC3GA15E-7FC1704C; LFSC3GA15E-5FC1704I;
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP70-6FF1704C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP70-6FF1704C
IC FPGA 996 I/O 1704FCBGA

IC FPGA 996 I/O 1704FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799645-XC2VP70-6FF1704C XC2VP70-6FF1704C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-6FF1704C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74448
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A15B724C7 - Lingto Electronic Limited
Specs
System Gates 1.90E6
Logic Cells / Logic Blocks 16640
User I/Os 492 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details