Manufacturer: Xilinx Inc.
Win Source Part Number: 743211-XC2VP70-5FF17
Series: Virtex-II Pro
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 1704-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 996
Number of LABs/CLBs: 8272
Number of Logic Elements/Cells: 74448
Total RAM Bits: 6045696
Family Name: XC2VP70
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 1704-CFCBGA (42.5x42.5)
Alternative Parts (Cross-Reference): LFSCM3GA15EP1-5FCN17
Introduction Date: August 25, 2003
ECCN: 3A001.a.7.a
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FPGA 996 I/O 1704FCBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 743211-XC2VP70-5FF1704I | XC2VP70-5FF1704I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP70-5FF1704I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 74448 |