Xilinx, Inc. 1350MHz 1.5V FPGA Programmable Logic Device XC2VP7-7FG456C

Description
IC FPGA 248 I/O 456FBGA / FPGA Virtex-II Pro Family 11088 Cells 1350MHz 0.13um Technology 1.5V 456-Pin FBGA Product overview: XC2VP7-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP7-7FG456C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 248 I/O 456FBGA / FPGA Virtex-II Pro Family 11088 Cells 1350MHz 0.13um Technology 1.5V 456-Pin FBGA Product overview: XC2VP7-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP7-7FG456C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1350MHz 1.5V FPGA Programmable Logic Device - 696-XC2VP7-7FG456C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1350MHz 1.5V FPGA Programmable Logic Device
696-XC2VP7-7FG456C
1350MHz 1.5V FPGA Programmable Logic Device 696-XC2VP7-7FG456C
IC FPGA 248 I/O 456FBGA / FPGA Virtex-II Pro Family 11088 Cells 1350MHz 0.13um Technology 1.5V 456-Pin FBGA Product overview: XC2VP7-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP7-7FG456C can be used for catalog matching and distributor lookup.

IC FPGA 248 I/O 456FBGA / FPGA Virtex-II Pro Family 11088 Cells 1350MHz 0.13um Technology 1.5V 456-Pin FBGA Product overview: XC2VP7-7FG456C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1350MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1350MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC2VP7-7FG456C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-7FG456C - 799650-XC2VP7-7FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-7FG456C
799650-XC2VP7-7FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-7FG456C 799650-XC2VP7-7FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 799650-XC2VP7-7FG456 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 248 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Family Name: XC2VP7 Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XC2VP7-7FGG456C; XC2VP7-7FG456I; XC2VP7-7FGG456I; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799650-XC2VP7-7FG456C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 248
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Family Name: XC2VP7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XC2VP7-7FGG456C; XC2VP7-7FG456I; XC2VP7-7FGG456I;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP7-7FG456C
FPGA - Field Programmable Gate Array XC2VP7-7FG456C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC2VP7-7FG456C 799650-XC2VP7-7FG456C XC2VP7-7FG456C
Product Name 1350MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-7FG456C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 11088 11088
Unlock Full Specs
to access all available technical data