Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 248 811008 11088 456-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 043839-XC2VP7-6FGG45
Mounting: SMD (SMT)
Number of I/O: 248
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): XC2VP7-6FG456I; XC2VP7-6FGG456I; XC2VP7-6FG456C;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array 11088 LOGIC CELLS 8 ROCKET IOS 1 POWER P
IC FPGA 248 I/O 456FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC2VP7-6FGG456C-ND | 043839-XC2VP7-6FGG456C | XC2VP7-6FGG456C | XC2VP7-6FGG456C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FGG456C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 456-BBGA | Other; 456-FBGA (23x23) |