Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C XC2VP7-6FFG896C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043838-XC2VP7-6FFG89 6C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 043838-XC2VP7-6FFG89 6C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C - 043838-XC2VP7-6FFG896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C
043838-XC2VP7-6FFG896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C 043838-XC2VP7-6FFG896C
Manufacturer: Xilinx Inc. Win Source Part Number: 043838-XC2VP7-6FFG89 6C Mounting: SMD (SMT) Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 896-FCBGA (31x31) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043838-XC2VP7-6FFG896C
Mounting: SMD (SMT)
Number of I/O: 396
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 896-FCBGA (31x31)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC2VP7-6FFG896C-ND
FPGAs (Field Programmable Gate Array) XC2VP7-6FFG896C-ND
Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 896-BBGA, FCBGA

Virtex®-II Pro Field Programmable Gate Array (FPGA) IC 396 811008 11088 896-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP7-6FFG896C
FPGA - Field Programmable Gate Array XC2VP7-6FFG896C
FPGA - Field Programmable Gate Array XC2VP7-6FFG896C

FPGA - Field Programmable Gate Array XC2VP7-6FFG896C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP7-6FFG896C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-6FFG896C
IC FPGA 396 I/O 896FCBGA

IC FPGA 396 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 043838-XC2VP7-6FFG896C XC2VP7-6FFG896C-ND XC2VP7-6FFG896C XC2VP7-6FFG896C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FFG896C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 11088
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details