Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C XC2VP7-6FF896C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799648-XC2VP7-6FF896 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Family Name: XC2VP7 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): A3PE3000-1FG896PP; A3PE3000-FFG896; A3PE3000-1FG896; A3PE3000-FGG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799648-XC2VP7-6FF896 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Family Name: XC2VP7 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): A3PE3000-1FG896PP; A3PE3000-FFG896; A3PE3000-1FG896; A3PE3000-FGG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C - 799648-XC2VP7-6FF896C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C
799648-XC2VP7-6FF896C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C 799648-XC2VP7-6FF896C
Manufacturer: Xilinx Inc. Win Source Part Number: 799648-XC2VP7-6FF896 C Series: Virtex-II Pro Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 896-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 396 Number of LABs/CLBs: 1232 Number of Logic Elements/Cells: 11088 Total RAM Bits: 811008 Family Name: XC2VP7 Categories: Integrated Circuits (ICs) Manufacturer Package: 896-FCBGA (31x31) Alternative Parts (Cross-Reference): A3PE3000-1FG896PP; A3PE3000-FFG896; A3PE3000-1FG896; A3PE3000-FGG896; Introduction Date: February 03, 1999 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799648-XC2VP7-6FF896C
Series: Virtex-II Pro
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 896-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 396
Number of LABs/CLBs: 1232
Number of Logic Elements/Cells: 11088
Total RAM Bits: 811008
Family Name: XC2VP7
Categories: Integrated Circuits (ICs)
Manufacturer Package: 896-FCBGA (31x31)
Alternative Parts (Cross-Reference): A3PE3000-1FG896PP; A3PE3000-FFG896; A3PE3000-1FG896; A3PE3000-FGG896;
Introduction Date: February 03, 1999
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC2VP7-6FF896C
FPGA - Field Programmable Gate Array XC2VP7-6FF896C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC2VP7-6FF896C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC2VP7-6FF896C
IC FPGA 396 I/O 896FCBGA

IC FPGA 396 I/O 896FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799648-XC2VP7-6FF896C XC2VP7-6FF896C XC2VP7-6FF896C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC2VP7-6FF896C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 11088
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details